Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX8722EEG
MAX8722EEG
Active
PMIC - Lighting, Ballast Controllers
Description:
CCFL BACKLIGHT CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX8722EEG Datasheet
History Price: $1.08000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8722EEG vs MAX4990ETD+T
Part No
MAX8722EEG
MAX4990ETD+T
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
CCFL Controller
EL Lamp Driver
Frequency
30kHz ~ 80kHz
210Hz ~ 290Hz
Voltage - Supply
4.6V ~ 28V
2.4V ~ 5.5V
Current - Supply
1 mA
350 μA
Current - Output Source/Sink
-
170mA
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
14-WFDFN Exposed Pad
Supplier Device Package
24-QSOP
14-TDFN (3x3)