MAX8722EEG
MAX8722EEG
Active
Description:  CCFL BACKLIGHT CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8722EEG Datasheet
History Price: $1.08000
In Stock: 24000
MAX8722EEG vs MAX753CSE+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
30kHz ~ 80kHz
-
Voltage - Supply
4.6V ~ 28V
4V ~ 30V
Current - Supply
1 mA
500 μA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
16-SOIC