Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX8722EEG
MAX8722EEG
Active
PMIC - Lighting, Ballast Controllers
Description:
CCFL BACKLIGHT CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX8722EEG Datasheet
History Price: $1.08000
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8722EEG vs MAX98730EVKIT#
Part No
MAX8722EEG
MAX98730EVKIT#
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Type
CCFL Controller
-
Frequency
30kHz ~ 80kHz
-
Voltage - Supply
4.6V ~ 28V
-
Current - Supply
1 mA
-
Current - Output Source/Sink
-
-
Dimming
Yes
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
24-QSOP
-