MAX8729EEI+T
MAX8729EEI+T
Active
Description:  IC CCFL CNTRL 55.9KHZ 28QSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 6000
MAX8729EEI+T vs MAX8722CEEG+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
51.7kHz ~ 55.9kHz
30kHz ~ 80kHz
Voltage - Supply
6V ~ 28V
4.6V ~ 28V
Current - Supply
3.2 mA
1 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
24-QSOP