Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX873ACSA
MAX873ACSA
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.06% 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX873ACSA Datasheet
History Price: Obsolete
In Stock: 35760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX873ACSA vs MAX874CSA
Part No
MAX873ACSA
MAX874CSA
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
4.096V
Voltage - Output (Max)
-
-
Current - Output
10 mA
400 μA
Tolerance
?.06%
?.38%
Temperature Coefficient
7ppm/ ℃
40ppm/ ℃
Noise - 0.1Hz to 10Hz
3.8μVp-p
90μVp-p
Noise - 10Hz to 10kHz
6.8μVrms
-
Voltage - Input
4.5V ~ 18V
4.3V ~ 20V
Current - Supply
600μA
15μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC