Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX8751ETJ+T
MAX8751ETJ+T
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 80KHZ 32TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX8751ETJ+T Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8751ETJ+T vs MAX8751ETJ
Part No
MAX8751ETJ+T
MAX8751ETJ
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
30kHz ~ 80kHz
30kHz ~ 80kHz
Voltage - Supply
6V ~ 28V
6V ~ 28V
Current - Supply
3.2 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
32-TQFN (5x5)
32-TQFN (5x5)