☰
MAX876AEPA
MAX876AEPA
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MAX876AEPA Datasheet
History Price: $1.07000
In Stock: 18800
MAX876AEPA vs MAX6018AEUR21
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.048V
Voltage - Output (Max)
-
-
Current - Output
10 mA
1 mA
Tolerance
?.03%
?.2%
Temperature Coefficient
7ppm/ ℃
50ppm/ ℃
Noise - 0.1Hz to 10Hz
18μVp-p
50μVp-p
Noise - 10Hz to 10kHz
29μVrms
175μVrms
Voltage - Input
20V
2.25V ~ 5.5V
Current - Supply
600μA
6μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-PDIP
SOT-23-3