☰
MAX876BCPA
MAX876BCPA
Obsolete
Description:  IC VREF SERIES 0.05% 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX876BCPA Datasheet
History Price: Obsolete
In Stock: 34400
MAX876BCPA vs MAX6023EBT21
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.048V
Voltage - Output (Max)
-
-
Current - Output
10 mA
500 μA
Tolerance
?.05%
?.2%
Temperature Coefficient
20ppm/ ℃
30ppm/ ℃
Noise - 0.1Hz to 10Hz
18μVp-p
40μVp-p
Noise - 10Hz to 10kHz
29μVrms
105μVrms
Voltage - Input
12V ~ 18V
2.5V ~ 12.6V
Current - Supply
700μA
35μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
5-WFBGA, CSPBGA
Supplier Device Package
8-PDIP
5-UCSP (1x1.52)