Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable
Voltage - Input (Max)
11.5V
5.5V
Voltage - Output (Min/Fixed)
1.25V (3.3V)
0.6V
Voltage - Output (Max)
11V
5.3V
Voltage Dropout (Max)
0.64V @ 200mA
0.15V @ 500mA
Current - Output
200mA
500mA
Current - Quiescent (Iq)
15 μA
160 μA
Current - Supply (Max)
25 μA
-
PSRR
-
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Enable, Low Battery Detection
Current Limit, Enable, Power Good, Soft Start
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature, Reverse Current, Short Circuit
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-TDFN-EP (2x2)