Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX882CSA+
MAX882CSA+
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 200MA 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX882CSA+ Datasheet
History Price: $5.83000
In Stock: 24040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX882CSA+ vs MAX8902BATA/V+T
Part No
MAX882CSA+
MAX8902BATA/V+T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
11.5V
5.5V
Voltage - Output (Min/Fixed)
1.25V (3.3V)
0.6V
Voltage - Output (Max)
11V
5.3V
Voltage Dropout (Max)
0.64V @ 200mA
0.12V @ 500mA
Current - Output
200mA
500mA
Current - Quiescent (Iq)
15 μA
120 μA
Current - Supply (Max)
25 μA
160 μA
PSRR
-
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Enable, Low Battery Detection
Enable, Power Good
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-TDFN-EP (2x2)