☰
MAX8901BETA+
MAX8901BETA+
Active
Description:  MAX8901 HIGHEST EFFICIENCY SUPPL
Manufacturer:  Maxim Integrated
History Price: $1.73000
In Stock: 36320
MAX8901BETA+ vs MAX8901BETA+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.6V
2.6V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
26V
26V
Current - Output / Channel
25mA
25mA
Frequency
750kHz
750kHz
Dimming
Single-Wire
Single-Wire
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN-EP (2x2)
8-TDFN-EP (2x2)