MAX8902AATA+T
MAX8902AATA+T
Active
Description:  IC REG LIN POS PROG 500MA 8TDFN
Manufacturer:  Maxim Integrated
History Price: $4.05000
In Stock: 24400
MAX8902AATA+T vs MAX8888EZK29
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Programmable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.5V
2.9V
Voltage - Output (Max)
4.7V
-
Voltage Dropout (Max)
0.12V @ 500mA
-
Current - Output
500mA
300mA
Current - Quiescent (Iq)
120 μA
100 μA
Current - Supply (Max)
160 μA
65 μA
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
40dB (1kHz)
Control Features
Enable
Enable, Power Good
Protection Features
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-TDFN-EP (2x2)
TSOT-23-5