☰
MAX8902BATA+T
MAX8902BATA+T
Active
Description:  IC REG LIN POS ADJ 500MA 8TDFN
Manufacturer:  Maxim Integrated
History Price: $4.25000
In Stock: 15120
MAX8902BATA+T vs MAX8902BATA+TG1D
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
5.3V
5.3V
Voltage Dropout (Max)
0.12V @ 500mA
0.15V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
120 μA
160 μA
Current - Supply (Max)
160 μA
-
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Enable, Power Good
Current Limit, Enable, Power Good, Soft Start
Protection Features
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Over Current, Over Temperature, Reverse Current, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN-EP (2x2)
8-TDFN-EP (2x2)