☰
MAX8902BATA+T
MAX8902BATA+T
Active
Description:  IC REG LIN POS ADJ 500MA 8TDFN
Manufacturer:  Maxim Integrated
History Price: $4.25000
In Stock: 15120
MAX8902BATA+T vs MAX8902BATA/V+T
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
5.3V
5.3V
Voltage Dropout (Max)
0.12V @ 500mA
0.12V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
120 μA
120 μA
Current - Supply (Max)
160 μA
160 μA
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Enable, Power Good
Enable, Power Good
Protection Features
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN-EP (2x2)
8-TDFN-EP (2x2)