☰
MAX8904ETN+
MAX8904ETN+
Obsolete
Description:  IC BAT PWR MGMT LI-ION 2C 56TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX8904ETN+ Datasheet
History Price: Obsolete
In Stock: 28480
MAX8904ETN+ vs MAX1259CWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Power Management
Power Management
Battery Chemistry
Lithium Ion/Polymer
-
Number of Cells
2
-
Fault Protection
Over Voltage, Short Circuit
-
Interface
I2C
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-WFQFN Exposed Pad
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
56-TQFN (7x7)
16-SOIC