Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX8904ETN+
MAX8904ETN+
Obsolete
PMIC - Battery Management
Description:
IC BAT PWR MGMT LI-ION 2C 56TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX8904ETN+ Datasheet
History Price: Obsolete
In Stock: 28480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX8904ETN+ vs MAX1666AEEP+
Part No
MAX8904ETN+
MAX1666AEEP+
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Power Management
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
2
3
Fault Protection
Over Voltage, Short Circuit
Cell Mismatch, Over Current, Over/Under Voltage
Interface
I2C
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-WFQFN Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
56-TQFN (7x7)
20-QSOP