☰
MAX8971CEWP+
MAX8971CEWP+
Obsolete
Description:  IC BATT CHG LI-ION 1CELL 20WLP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17360
MAX8971CEWP+ vs MAX1772EEI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Battery Chemistry
Lithium Ion
Multi-Chemistry
Number of Cells
1
2 ~ 4
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current
Current, Voltage
Fault Protection
Over Voltage, Reverse Battery
-
Charge Current - Max
1.55A
4A
Battery Pack Voltage
4.2V
18.2V (Max)
Voltage - Supply (Max)
7.5V
28V
Interface
I2C, USB
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFBGA, WLBGA
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-WLP (1.62x2.18)
28-QSOP