☰
MAX900AEPP+
MAX900AEPP+
Active
Description:  IC COMPARATOR 4 GEN PUR 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX900AEPP+ Datasheet
History Price: $15.12000
In Stock: 37360
MAX900AEPP+ vs MAX994EUD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
Push-Pull, TTL
CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
2mV @ 5V
5mV @ 5.5V
Current - Input Bias (Max)
6μA @ 5V
1pA @ 5.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA, 12mA, 15mA
24μA
CMRR, PSRR (Typ)
-86dB, -86dB
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
8ns (Typ)
450ns
Hysteresis
-
?mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-PDIP
14-TSSOP