Type
General Purpose
General Purpose
Output Type
Push-Pull, TTL
CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
2mV @ 5V
5mV @ 5.5V
Current - Input Bias (Max)
6μA @ 5V
1pA @ 5.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA, 12mA, 15mA
96μA
CMRR, PSRR (Typ)
-86dB, -86dB
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
8ns (Typ)
210ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-PDIP
14-SOIC