Series
-
Beyond-the-Rails
Type
General Purpose
General Purpose
Output Type
Push-Pull, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
2.7V ~ 5.5V
Voltage - Input Offset (Max)
2mV @ 5V
1.5mV @ 5V
Current - Input Bias (Max)
6μA @ 5V
15μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA, 12mA, 15mA
6.5mA
CMRR, PSRR (Typ)
-86dB, -86dB
80dB CMRR, 86.02dB PSRR
Propagation Delay (Max)
8ns (Typ)
7ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-PDIP
8-uMAX/uSOP