Type
General Purpose
General Purpose
Output Type
Push-Pull, TTL
Push-Pull, CMOS, TTL, Output
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
2.7V ~ 5.5V
Voltage - Input Offset (Max)
2mV @ 5V
2mV @ 5.5V
Current - Input Bias (Max)
6μA @ 5V
0.3μA @ 5.5V
Current - Output (Typ)
-
90mA
Current - Quiescent (Max)
6mA, 12mA, 15mA
650μA
CMRR, PSRR (Typ)
-86dB, -86dB
95dB CMRR, 100dB PSRR
Propagation Delay (Max)
8ns (Typ)
40ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
20-DIP (0.300", 7.62mm)
SOT-23-6
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-PDIP
SOT-23-6