Type
General Purpose
General Purpose
Output Type
Push-Pull, TTL
Complementary
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
-5.5V ~ -4.75V, 6.75V ~ 7.5V
Voltage - Input Offset (Max)
4mV @ 5V
20mV @ 3.3V
Current - Input Bias (Max)
10μA @ 5V
25μA @ 7V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA, 12mA, 15mA
121mA, 174mA
CMRR, PSRR (Typ)
-82dB, -80dB
130.457dB CMRR, 131dB PSRR
Propagation Delay (Max)
8ns (Typ)
650ps
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
64-TQFP Exposed Pad
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-PDIP
64-TQFP-EP (10x10)