Type
General Purpose
General Purpose
Output Type
Push-Pull, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
4mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
10μA @ 5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
6mA, 12mA, 15mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
-82dB, -80dB
-82dB, -80dB
Propagation Delay (Max)
8ns (Typ)
8ns (Typ)
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-SOIC
20-PDIP