☰
MAX9019EKA
MAX9019EKA
Active
Description:  DUAL, 1.8V,NANOPOWER COMPARATOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX9019EKA Datasheet
History Price: $1.21000
In Stock: 27920
MAX9019EKA vs MAX900AEPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
General Purpose
Number of Elements
-
4
Output Type
-
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
-
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
-
2mV @ 5V
Current - Input Bias (Max)
-
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
-
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
-
-86dB, -86dB
Propagation Delay (Max)
-
8ns (Typ)
Hysteresis
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-DIP (0.300", 7.62mm)
Mounting Type
-
Through Hole
Supplier Device Package
-
20-PDIP