☰
MAX901BCPE+
MAX901BCPE+
Active
Description:  IC COMPARATOR 4 GEN PUR 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX901BCPE+ Datasheet
History Price: $15.29960
In Stock: 17680
MAX901BCPE+ vs MAX900AEPP+
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
4mV @ ?V
2mV @ 5V
Current - Input Bias (Max)
10μA @ ±5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
15mA, 12mA, 6mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
82.5dB CMRR, 80dB PSRR
-86dB, -86dB
Propagation Delay (Max)
-
8ns (Typ)
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
20-PDIP