Type
General Purpose
General Purpose
Output Type
TTL
CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
4mV @ ?V
5mV @ 5.5V
Current - Input Bias (Max)
10μA @ ±5V
1pA @ 5.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
15mA,12mA,6mA
96μA
CMRR, PSRR (Typ)
82.5dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
-
210ns
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
14-SOIC