☰
MAX901BCSE
MAX901BCSE
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX901BCSE Datasheet
History Price: $7.06000
In Stock: 10800
MAX901BCSE vs MAX996EUD
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
TTL
CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
4mV @ ?V
5mV @ 5.5V
Current - Input Bias (Max)
10μA @ ±5V
1pA @ 5.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
15mA,12mA,6mA
96μA
CMRR, PSRR (Typ)
82.5dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
-
210ns
Hysteresis
-
?.5mV
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
14-TSSOP