☰
MAX9030AXT
MAX9030AXT
Active
Description:  IC COMPARATOR 1 GEN PUR SC70-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX9030AXT Datasheet
History Price: $0.49000
In Stock: 6720
MAX9030AXT vs MAX900AEPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
Push-Pull, Output
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
0.08μA @ 5V
6μA @ 5V
Current - Output (Typ)
45mA
-
Current - Quiescent (Max)
55μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
100dB CMRR, 100dB
-86dB, -86dB
Propagation Delay (Max)
228ns (Typ)
8ns (Typ)
Hysteresis
4mV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-TSSOP, SC-88, SOT-363
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SC-70-6
20-PDIP