Type
General Purpose
General Purpose
Output Type
Push-Pull, Output
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
0.08μA @ 5V
10μA @ 5V
Current - Output (Typ)
45mA
-
Current - Quiescent (Max)
55μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
100dB CMRR, 100dB
-82dB, -80dB
Propagation Delay (Max)
228ns (Typ)
8ns (Typ)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-TSSOP, SC-88, SOT-363
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SC-70-6
20-PDIP