☰
MAX9030AXT
MAX9030AXT
Active
Description:  IC COMPARATOR 1 GEN PUR SC70-6
Manufacturer:  Maxim Integrated
Datasheet:   MAX9030AXT Datasheet
History Price: $0.49000
In Stock: 22160
MAX9030AXT vs MAX995ESD
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
Push-Pull, Output
CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
5mV @ 5V
5mV @ 5.5V
Current - Input Bias (Max)
0.08μA @ 5V
1pA @ 5.5V
Current - Output (Typ)
45mA
-
Current - Quiescent (Max)
55μA
96μA
CMRR, PSRR (Typ)
100dB CMRR, 100dB
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
228ns (Typ)
210ns
Hysteresis
4mV
?.5mV
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-TSSOP, SC-88, SOT-363
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
14-SOIC