Type
General Purpose
General Purpose
Output Type
Push-Pull, Output
Push-Pull, CMOS, TTL, Output
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
2.7V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
2mV @ 5.5V
Current - Input Bias (Max)
0.08μA @ 5V
0.3μA @ 5.5V
Current - Output (Typ)
45mA
90mA
Current - Quiescent (Max)
55μA
650μA
CMRR, PSRR (Typ)
100dB CMRR, 100dB
95dB CMRR, 100dB PSRR
Propagation Delay (Max)
228ns (Typ)
40ns
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
6-TSSOP, SC-88, SOT-363
SOT-23-6
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
SOT-23-6