☰
MAX9034AUD
MAX9034AUD
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9034AUD Datasheet
History Price: Obsolete
In Stock: 7200
MAX9034AUD vs MAX900AEPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, Rail-to-Rail, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
1mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
0.008μA @ 5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
55μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
100dB CMRR, 100dB PSRR
-86dB, -86dB
Propagation Delay (Max)
228ns
8ns (Typ)
Hysteresis
4mV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
20-PDIP