☰
MAX903CSA
MAX903CSA
Obsolete
Description:  IC COMPARATOR 1 W/LATCH 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX903CSA Datasheet
History Price: $4.56000
In Stock: 17760
MAX903CSA vs MAX900BCPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
with Latch
General Purpose
Number of Elements
1
4
Output Type
TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
5V ~ 10V, ?.5V ~ 5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
4mV @ ?V
4mV @ 5V
Current - Input Bias (Max)
10μA @ ±5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
4mA, 3mA, 1.5mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
82.5dB CMRR, 80dB PSRR
-82dB, -80dB
Propagation Delay (Max)
-
8ns (Typ)
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SOIC
20-PDIP