☰
MAX905CPD
MAX905CPD
Active
Description:  IC COMPARATOR 2 GEN PUR 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX905CPD Datasheet
History Price: $1.07000
In Stock: 46720
MAX905CPD vs MAX900AEPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
Complementary, ECL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
?V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
1mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
10μA @ 5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
8mA, 24mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
60dB CMRR, 60dB PSRR
-86dB, -86dB
Propagation Delay (Max)
3.5ns
8ns (Typ)
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
20-PDIP