Type
General Purpose
General Purpose
Output Type
Complementary, ECL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
?V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
1mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
10μA @ 5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
8mA, 24mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
60dB CMRR, 60dB PSRR
-82dB, -80dB
Propagation Delay (Max)
3.5ns
8ns (Typ)
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
20-PDIP