☰
MAX907CSA
MAX907CSA
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX907CSA Datasheet
History Price: $2.43000
In Stock: 23360
MAX907CSA vs MAX900AEPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
4.5V ~ 11V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
2mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
0.3μA @ 5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
1mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
86.02dB CMRR, 86.02dB PSRR
-86dB, -86dB
Propagation Delay (Max)
50ns
8ns (Typ)
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SOIC
20-PDIP