Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX9155EXT+T
MAX9155EXT+T
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 SC70-6
Manufacturer:
Maxim Integrated
Datasheet:
MAX9155EXT+T Datasheet
History Price: $3.45000
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9155EXT+T vs MAX9480EUP
Part No
MAX9155EXT+T
MAX9480EUP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
LVDS
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
200Mbps
-
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
SC-70-6
20-TSSOP-EP