☰
MAX9155EXT+T
MAX9155EXT+T
Active
Description:  IC TRANSCEIVER 1/1 SC70-6
Manufacturer:  Maxim Integrated
History Price: $3.45000
In Stock: 29760
MAX9155EXT+T vs MAX9481EUP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
LVDS
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
200Mbps
-
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
SC-70-6
20-TSSOP-EP