Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ Maxim Integrated MAX9250ECM+
MAX9250ECM+
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER LVDS 48-LQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9250ECM+ Datasheet
History Price: $15.37000
In Stock: 6560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9250ECM+ vs MAX3880ECB
Part No
MAX9250ECM+
MAX3880ECB
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
756Mbps
2.488Gbps
Input Type
LVDS
Serial
Output Type
LVCMOS
LVDS
Number of Inputs
1
1
Number of Outputs
27
16
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
64-TQFP Exposed Pad
Supplier Device Package
48-LQFP (7x7)
64-TQFP-EP (10x10)