Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Maxim Integrated MAX9313EGJ
MAX9313EGJ
Active
Clock/Timing - Clock Buffers, Drivers
Description:
CLOCK AND DATA DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9313EGJ Datasheet
History Price: $14.77000
In Stock: 40720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9313EGJ vs MAX9323EUP
Part No
MAX9313EGJ
MAX9323EUP
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock/Data Driver
Clock/Data Driver
Number of Circuits
1
1
Ratio - Input:Output
2:10
2:4
Differential - Input:Output
Yes/Yes
No/Yes
Input
HSTL, LVECL, LVPECL
LVCMOS
Output
LVECL, LVPECL
LVPECL
Frequency - Max
3 GHz
1.5 GHz
Voltage - Supply
?.25V ~ 3.8V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-QFN (5x5)
20-TSSOP