☰
MAX9316EUP
MAX9316EUP
Active
Description:  CLOCK AND DATA DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9316EUP Datasheet
History Price: $8.87000
In Stock: 21920
MAX9316EUP vs MAX9323EUP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock/Data Driver
Clock/Data Driver
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:4
Differential - Input:Output
Yes/Yes
No/Yes
Input
HSTL, LVECL, LVPECL
LVCMOS
Output
LVECL, LVPECL
LVPECL
Frequency - Max
1.5 GHz
1.5 GHz
Voltage - Supply
3V ~ 3.8V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP