☰
MAX9317AECJ
MAX9317AECJ
Active
Description:  MAX9317 DUAL 1:5 CLOCK DRIVERS
Manufacturer:  Maxim Integrated
Datasheet:   MAX9317AECJ Datasheet
History Price: $11.47000
In Stock: 23760
MAX9317AECJ vs MAX9316EUP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Clock/Data Driver
Clock/Data Driver
Number of Circuits
2
1
Ratio - Input:Output
1:5
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
LVPECL
HSTL, LVECL, LVPECL
Output
LVDS
LVECL, LVPECL
Frequency - Max
1 GHz
1.5 GHz
Voltage - Supply
2.375V ~ 2.625V
3V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-TQFP (7x7)
20-TSSOP