☰
MAX9370EUA
MAX9370EUA
Active
Description:  LOGIC LEVEL TRANSLATOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX9370EUA Datasheet
History Price: $3.56000
In Stock: 42320
MAX9370EUA vs MAX3003EBP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Mixed Signal
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
2
1
Channels per Circuit
1
8
Voltage - VCCA
-
1.2 V ~ 5.5 V
Voltage - VCCB
-
1.65 V ~ 5.5 V
Input Signal
LVTTL, TTL
-
Output Signal
LVPECL, PECL
-
Output Type
Complementary
Tri-State, Non-Inverted
Data Rate
1.5GHz
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-WFBGA, CSPBGA
Supplier Device Package
8-μMAX
20-UCSP (2.03x2.54)