Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX9370EUA
MAX9370EUA
Active
Logic - Translators, Level Shifters
Description:
LOGIC LEVEL TRANSLATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX9370EUA Datasheet
History Price: $3.56000
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9370EUA vs MAX3012EUP
Part No
MAX9370EUA
MAX3012EUP
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Mixed Signal
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
2
1
Channels per Circuit
1
8
Voltage - VCCA
-
1.2 V ~ 5.5 V
Voltage - VCCB
-
1.65 V ~ 5.5 V
Input Signal
LVTTL, TTL
-
Output Signal
LVPECL, PECL
-
Output Type
Complementary
Tri-State, Non-Inverted
Data Rate
1.5GHz
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-μMAX
20-TSSOP