Type
General Purpose
General Purpose
Output Type
CMOS, Push-Pull, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
2mV @ 5.5V
4mV @ 5V
Current - Input Bias (Max)
0.15μA @ 5.5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
600μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
81.94dB CMRR, 81.94dB PSRR
-82dB, -80dB
Propagation Delay (Max)
80ns
8ns (Typ)
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
20-PDIP