☰
MAX9480EUP
MAX9480EUP
Active
Description:  MAX9480 ADSL DRIVER/RECEIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9480EUP Datasheet
History Price: $1.07000
In Stock: 15380
MAX9480EUP vs MAX9155EXT+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
DSL
LVDS
Number of Drivers/Receivers
1/1
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
200Mbps
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
6-TSSOP, SC-88, SOT-363
Supplier Device Package
20-TSSOP-EP
SC-70-6