☰
MAX9482EUI
MAX9482EUI
Active
Description:  MAX9482 ADSL DRIVER/RECEIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9482EUI Datasheet
History Price: $6.38000
In Stock: 25200
MAX9482EUI vs MAX9155EXT+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
DSL
LVDS
Number of Drivers/Receivers
1/1
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
200Mbps
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
6-TSSOP, SC-88, SOT-363
Supplier Device Package
28-TSSOP-EP
SC-70-6