Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX9483CEE
MAX9483CEE
Active
PMIC - Laser Drivers
Description:
CD-RW/DVD LASER-DIODE DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9483CEE Datasheet
History Price: $4.27000
In Stock: 45160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9483CEE vs MAX3286CGI
Part No
MAX9483CEE
MAX3286CGI
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Laser Diode Driver (CD/DVD)
Laser Diode Driver (Fiber Optic)
Data Rate
-
1.25Gbps
Number of Channels
2
1
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Current - Supply
181 mA
52 mA
Current - Modulation
-
30mA
Current - Bias
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
16-QSOP
28-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount