☰
MAX9486EUG
MAX9486EUG
Obsolete
Description:  IC CLK SYNTHESIZER 8KHZ 24-TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9486EUG Datasheet
History Price: $8.96000
In Stock: 8680
MAX9486EUG vs MAX038CPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
-
Function Generator
PLL
Yes
No
Input
Clock, Crystal
CMOS, TTL
Output
LVTTL
CMOS, TTL
Number of Circuits
1
1
Ratio - Input:Output
2:7
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
35.328MHz
40MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-TSSOP (0.173", 4.40mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-TSSOP
20-PDIP