☰
MAX9502GEXK+T
MAX9502GEXK+T
Discontinued
Description:  IC AMP REC FILTR SC70-5
Manufacturer:  Maxim Integrated
History Price: $1.37000
In Stock: 23360
MAX9502GEXK+T vs MAX441CPP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Applications
Reconstruction Filter
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
-
160 MHz
Slew Rate
-
370V/μs
Current - Supply
5.3 mA
40 mA
Current - Output / Channel
95 mA
-
Voltage - Supply, Single/Dual (?
2.5V ~ 3.6V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
5-TSSOP, SC-70-5, SOT-353
20-DIP (0.300", 7.62mm)
Supplier Device Package
SC-70-5
20-PDIP